EN
  • EN
  • DE

CISCO DK-1617-150 - U-UTP PatchCord Cat6. LSOH CU. Grey. 15

Part No CISCO DK-1617-150 - U-UTP PatchCord Cat6. LSOH CU. Grey. 15
Manufacturer CISCO
Catalog Cables
Description U-UTP PatchCord Cat6. LSOH CU. Grey. 15
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385418-CISCO DK-1617-150 - U-UTP PatchCord Cat6. LSOH CU. Grey. 15
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO DK-1617-150 - U-UTP PatchCord Cat6. LSOH CU. Grey. 15 CAD Model

Description

The CISCO DK-1617-150 is a high-quality U-UTP (Unshielded Twisted Pair) Patch Cord designed to deliver superior network performance. This Category 6 cable is engineered to facilitate high-speed data transmission, making it an excellent choice for various networking applications. With a length of 15 meters, it provides ample reach for connecting devices within a network infrastructure, such as connecting computers to switches, routers to modems, or extending existing network connections. Constructed using Low Smoke Zero Halogen (LSOH) materials, the DK-1617-150 patch cord significantly reduces the amount of toxic and corrosive gases emitted during combustion. This makes it a safer option for use in environments with stringent fire safety standards, such as office buildings, data centers, and educational institutions. The cable's copper (CU) conductors ensure optimal signal integrity and performance, facilitating efficient data transmission and minimal signal loss over distances. Featuring a sleek grey jacket, the cable is not only functional but also aesthetically pleasing, easily blending into various environments without drawing undue attention. The unshielded twisted pair design helps to minimize crosstalk and interference from external sources, ensuring a reliable and stable connection for critical network applications. The CISCO DK-1617-150 patch cord is fully compliant with Category 6 standards, supporting network speeds of up to 10 Gbps over distances of up to 55 meters, depending on the network environment and other factors. Its plug-and-play functionality makes it easy to deploy in any network setup, requiring no special tools or configurations. Whether upgrading an existing network or setting up a new one, the DK-1617-150 offers a durable, high-performance solution for connecting devices and ensuring optimal network efficiency.

You May Also Be Interested in

NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 0.2M RJ45-DB9 Console Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to QSFP Cable
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess