EN
  • EN
  • DE

CISCO GLC-SX-MM-RGD - 1000Mbps Multi-Mode Rugged SFP

Part No CISCO GLC-SX-MM-RGD - 1000Mbps Multi-Mode Rugged SFP
Manufacturer CISCO
Catalog Sfp
Description Cisco GLC-SX-MM-RGD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387608-CISCO GLC-SX-MM-RGD - 1000Mbps Multi-Mode Rugged SFP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO GLC-SX-MM-RGD - 1000Mbps Multi-Mode Rugged SFP CAD Model

Description

The CISCO GLC-SX-MM-RGD transceiver provides high-performance connectivity options for various networking equipment, allowing for robust data communication over multi-mode fiber optic links. This module is specifically designed with rugged features to withstand harsh industrial environments, making it an ideal solution for outdoor applications or industries such as manufacturing, utilities, and transportation. The 1000Mbps capacity ensures fast data transfer rates suitable for Gigabit Ethernet networks, while compatibility with multi-mode fiber allows for flexible installation options and support for distance ranges typically up to 550 meters. It operates at an 850nm wavelength, which is standard for multi-mode fiber optics, ensuring compatibility with a wide range of networking equipment. Its extended operating temperature range and enhanced durability features ensure reliable performance in conditions where standard modules might fail, making it an essential component for mission-critical systems requiring robustness beyond standard specifications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4
Need more? Email Us
Fujitsu Electronics America, Inc.
Qlogic 16GB SFP+ SW
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L3 - SFP+ Transceiver Module (SR / SW)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP, SX
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L6 - SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX416A-BCAT - Ethernet Dual Port 40Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
8Gb SFP+ SW Optical Transceiver
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess