EN
  • EN
  • DE

FUJITSU AFBR-57D7AMZ-QL-FU - 8Gb SFP+ SW Optical Transceiver

Part No FUJITSU AFBR-57D7AMZ-QL-FU - 8Gb SFP+ SW Optical Transceiver
Manufacturer Fujitsu Electronics America, Inc.
Catalog Sfp
Description 8Gb SFP+ SW Optical Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1404229-FUJITSU AFBR-57D7AMZ-QL-FU - 8Gb SFP+ SW Optical Transceiver
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU AFBR-57D7AMZ-QL-FU - 8Gb SFP+ SW Optical Transceiver CAD Model

Description

The FUJITSU AFBR-57D7AMZ-QL-FU 8Gb SFP+ SW optical transceiver is a high-performance, fiber optic module designed for use in Fiber Channel networks. Operating at a speed of 8 Gbps, this transceiver is suitable for short wave applications, providing reliable and fast data transmission over multimode fiber. It is equipped with an LC duplex connector, ensuring easy and secure connection to the fiber network. The unit supports digital optical monitoring (DOM) for real-time monitoring of the transceiver's operation parameters, such as temperature, laser bias current, transmitted optical power, and received optical power, enhancing network reliability and performance. This transceiver is compliant with SFP+ MSA (Multi-Source Agreement) specifications, ensuring compatibility with a wide range of network equipment. It also adheres to industry standards for 8Gb Fiber Channel, making it versatile for use in various storage network environments. The plug-and-play feature ensures easy installation without the need for any configuration, further simplifying its integration into existing systems. The FUJITSU AFBR-57D7AMZ-QL-FU is designed with power efficiency in mind, consuming low power during operation, which helps in reducing overall energy costs and contributing to a more sustainable environment.

You May Also Be Interested in

HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess