EN
  • EN
  • DE

CISCO ISR4331/K9-DA - Cisco ISR 4331 dents on top frame

Part No CISCO ISR4331/K9-DA - Cisco ISR 4331 dents on top frame
Manufacturer CISCO
Catalog Routers
Description Cisco ISR 4331 dents on top frame
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387402-CISCO ISR4331/K9-DA - Cisco ISR 4331 dents on top frame
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ISR4331/K9-DA - Cisco ISR 4331 dents on top frame CAD Model

Description

The CISCO ISR4331/K9-DA is a special variant of the Cisco ISR 4331 integrated services router that comes with cosmetic damage, specifically dents on the top frame. This cosmetic issue does not affect the router's functionality or performance, making it an economical choice for budget-conscious businesses that prioritize functionality over aesthetics. It retains all the features of the standard ISR4331/K9 model, including three Gigabit Ethernet ports, two Network Interface Module slots, one Service Module slot, 4GB of flash memory, and 4GB of DRAM. Preloaded with the IP Base license, it supports essential networking protocols, basic security, and voice capabilities. Despite its physical imperfections, this router delivers reliable, secure, and flexible networking solutions for small to medium-sized branch offices, offering a cost-effective way to access Cisco's leading-edge technology.

You May Also Be Interested in

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess