EN
  • EN
  • DE

CISCO ISR4451-X/K9 - Cisco ISR 4451 (4GE,3NIM,2SM,8G FLASH,4G DRAM)

Part No CISCO ISR4451-X/K9 - Cisco ISR 4451 (4GE,3NIM,2SM,8G FLASH,4G DRAM)
Manufacturer CISCO
Catalog Routers
Description Cisco ISR 4451
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387368-CISCO ISR4451-X/K9 - Cisco ISR 4451 (4GE,3NIM,2SM,8G FLASH,4G DRAM)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ISR4451-X/K9 - Cisco ISR 4451 (4GE,3NIM,2SM,8G FLASH,4G DRAM) CAD Model

Description

The CISCO ISR4451-X/K9 is a top-of-the-line integrated services router designed to meet the demanding needs of large enterprise branch offices and small to medium-sized businesses. It features four Gigabit Ethernet ports, three Network Interface Module (NIM) slots, and two Service Module (SM) slots, providing a highly flexible and customizable platform. With 8GB of flash memory and 4GB of DRAM, this model supports high levels of data processing and storage, facilitating a wide range of network, application, and security services. The ISR 4451-X is built on Cisco's powerful IOS-XE operating system, offering enhanced performance, reliability, and scalability. Its modular architecture allows for easy expansion, enabling businesses to integrate additional features and capabilities as their requirements evolve. Whether the need is for advanced routing, comprehensive security measures, or unified communications, the CISCO ISR4451-X/K9 serves as a robust foundation for building a future-proof network infrastructure that can adapt to rapidly changing business environments.

You May Also Be Interested in

CISCO
Cisco AP/Single Radio 450Mbps w/PoE 802.11n
Need more? Email Us
CISCO
Cisco 1751 Series Router
Need more? Email Us
CISCO
Excess ISR 1100 8 Ports Dual GE WAN Eth Router
Need more? Email Us
CISCO
Cisco 1801
Need more? Email Us
CISCO
Power adapter
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess