EN
  • EN
  • DE

CISCO N9K-C9336PQ - Nexus 9K ACI Spine,36p 40G QSFP+

Part No CISCO N9K-C9336PQ - Nexus 9K ACI Spine,36p 40G QSFP+
Manufacturer CISCO
Catalog Switch
Description Cisco Nexus 9336PQ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388295-CISCO N9K-C9336PQ - Nexus 9K ACI Spine,36p 40G QSFP+
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N9K-C9336PQ - Nexus 9K ACI Spine,36p 40G QSFP+ CAD Model

Description

The CISCO N9K-C9336PQ stands as a cornerstone in the Nexus 9000 series, specifically designed for the data center's spine network with 36 ports of 40G QSFP+ capability. This switch is engineered for high-density, high-speed layer 2 and layer 3 connectivity, making it ideal for deployment in modern data centers that require scalable, reliable, and high-performance networking infrastructure to support increasing data volumes and cloud-based applications. The Nexus 9336PQ leverages Cisco's Cloud Scale technology, enhancing network performance and efficiency with support for extensive virtualization, automation, and visibility features. It is designed to work seamlessly within Cisco's Application Centric Infrastructure (ACI), providing a more flexible, configurable, and automated network infrastructure. The N9K-C9336PQ supports a broad set of features including VXLAN overlay networking for enhanced multi-tenancy capabilities, segmentation, and improved network efficiency. With its high capacity, this switch is suited for environments that demand high bandwidth for massive data transfers, such as big data applications, streaming media, and transaction-heavy databases. The switch also incorporates advanced security features, like hardware-based encryption, to ensure data integrity and privacy across the network. Energy efficiency is a key consideration in its design, featuring reduced power consumption without compromising performance. The N9K-C9336PQ is optimized for simplicity and operability with automation features like Cisco's Data Center Network Manager (DCNM) and NX-OS software enhancements that simplify network provisioning, management, and troubleshooting, making it an exceptional choice for organizations aiming to optimize their data center networks for performance, reliability, and scalability.

You May Also Be Interested in

CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess