EN
  • EN
  • DE

CISCO QSFP-100G-DR-S - Cisco 100G QSFP28 Transceiver 100GBASE-DR 500m

Part No CISCO QSFP-100G-DR-S - Cisco 100G QSFP28 Transceiver 100GBASE-DR 500m
Manufacturer CISCO
Catalog Sfp
Description Cisco 100G QSFP28 Transceiver 100GBASE-DR 500m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387542-CISCO QSFP-100G-DR-S - Cisco 100G QSFP28 Transceiver 100GBASE-DR 500m
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO QSFP-100G-DR-S - Cisco 100G QSFP28 Transceiver 100GBASE-DR 500m CAD Model

Description

The CISCO QSFP-100G-DR-S transceiver module represents a breakthrough in networking technology, offering a high-density, high-speed solution for data center interconnects. This 100G QSFP28 transceiver is specifically designed for 100GBASE-DR applications, capable of transmitting data over a single-mode fiber (SMF) at distances of up to 500 meters. It is an ideal solution for large-scale data centers and high-performance computing environments that require long-distance, high-speed connections. The module's low power consumption and compact QSFP28 form factor enable network architects to optimize their data centers for efficiency and scalability. With its support for digital optical monitoring (DOM), system administrators can easily monitor the performance of the transceiver in real-time, ensuring optimal operation and reliability.

You May Also Be Interested in

HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess