EN
  • EN
  • DE

CISCO QSFP-4X10G-LR-S - QSFP 4x10G Transceiver Module,SM MPO, 10KM,

Part No CISCO QSFP-4X10G-LR-S - QSFP 4x10G Transceiver Module,SM MPO, 10KM,
Manufacturer CISCO
Catalog Sfp
Description Cisco QSFP-4X10G-LR-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387660-CISCO QSFP-4X10G-LR-S - QSFP 4x10G Transceiver Module,SM MPO, 10KM,
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO QSFP-4X10G-LR-S - QSFP 4x10G Transceiver Module,SM MPO, 10KM, CAD Model

Description

The CISCO QSFP-4X10G-LR-S is a state-of-the-art QSFP (Quad Small Form-factor Pluggable) transceiver module designed for long-range data communication over single-mode fiber. It features an MPO connector and supports distances of up to 10 kilometers, making it an excellent choice for extended network deployments such as campus networks, metropolitan area networks (MANs), and large-scale enterprise environments. This transceiver module breaks out a single 40G QSFP port into four 10G channels, each capable of transmitting data at 10Gbps, facilitating a versatile and efficient way to scale network bandwidth, improve redundancy, and increase connectivity options without the need for extensive infrastructure overhaul. The QSFP-4X10G-LR-S module operates at a 1310 nm wavelength, ensuring compatibility with standard single-mode fiber while minimizing chromatic dispersion over long distances. Its low power consumption and hot-swappable capability enhance its operational efficiency and reduce downtime by allowing easy replacement or upgrade without interrupting network services. Designed to meet rigorous performance and reliability standards, the CISCO QSFP-4X10G-LR-S is a formidable solution for organizations looking to extend their network reach with high-speed, reliable, and cost-effective fiber optic connectivity.

You May Also Be Interested in

HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess