EN
  • EN
  • DE

LENOVO 00YE314 - 2m (SFF-8644 to SFF-8088) 6Gbps External mini-SAS

Part No LENOVO 00YE314 - 2m (SFF-8644 to SFF-8088) 6Gbps External mini-SAS
Manufacturer Lenovo
Catalog Cables
Description Lenovo 00YE314. Cable length: 2 m, Connector 1: Mini-SAS, Connector 1 form factor: Straight
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425151-LENOVO 00YE314 - 2m (SFF-8644 to SFF-8088) 6Gbps External mini-SAS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YE314 - 2m (SFF-8644 to SFF-8088) 6Gbps External mini-SAS CAD Model

Description

The LENOVO 00YE314 is a high-quality, 2-meter external mini-SAS cable designed to facilitate robust, high-speed data transfer operations. With connector types SFF-8644 to SFF-8088, this cable is optimized for connecting your external storage systems or SAS devices, ensuring a seamless bridge for your data across diverse storage environments. The cable's 6Gbps transfer rate is ideal for applications that demand high-bandwidth throughput for data archiving, video streaming, or backup solutions. Built with precision and the reliability that Lenovo is known for, the 00YE314 cable is encased in a durable sheath that protects against physical damage while maintaining flexibility for easy routing through complex server setups. This product is an essential component for IT professionals aiming to optimize their data storage and transfer systems with a secure, high-speed external interface.

You May Also Be Interested in

NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess