EN
  • EN
  • DE

CISCO SPA-1XOC48POS/RPR - 1-port OC48/STM16 POS/RPR Shared Port Adapters

Part No CISCO SPA-1XOC48POS/RPR - 1-port OC48/STM16 POS/RPR Shared Port Adapters
Manufacturer CISCO
Catalog Switch
Description 1-port OC48/STM16 POS/RPR Shared Port Adapters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387772-CISCO SPA-1XOC48POS/RPR - 1-port OC48/STM16 POS/RPR Shared Port Adapters
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO SPA-1XOC48POS/RPR - 1-port OC48/STM16 POS/RPR Shared Port Adapters CAD Model

Description

The CISCO SPA-1XOC48POS/RPR is a highly specialized shared port adapter that embodies Cisco's commitment to providing scalable, high-speed connectivity solutions for advanced network infrastructures. Designed to fit seamlessly into compatible Cisco routers and switches, this SPA delivers a single OC-48/STM-16 Packet over SONET (POS) interface capable of reaching speeds up to 2.5 Gbps. This makes it an ideal solution for service providers and large enterprises that demand high bandwidth and robust performance for their core and edge networking requirements. The adapter supports Resilient Packet Ring (RPR) technology, offering enhanced reliability and efficiency in transporting IP and Ethernet traffic over WAN links. It's engineered to provide superior quality of service, fault management, and traffic engineering features, ensuring that high-priority data and multimedia content are delivered with minimal latency and optimal integrity. The adaptability and high-speed capabilities of the SPA-1XOC48POS/RPR port adapter enable organizations to scale their network architectures, meet growing bandwidth demands, and provide the foundation for next-generation services and applications.

You May Also Be Interested in

CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess