EN
  • EN
  • DE

CISCO UCS-C3K-EX40T - Cisco UCS C3X60 Expander with 4x 10TB 7200RPM NL-SAS Drives

Part No CISCO UCS-C3K-EX40T - Cisco UCS C3X60 Expander with 4x 10TB 7200RPM NL-SAS Drives
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCS-C3K-EX40T - Cisco UCS C3X60 Expander with 4x 10TB 7200RPM NL-SAS Drives
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386030-CISCO UCS-C3K-EX40T - Cisco UCS C3X60 Expander with 4x 10TB 7200RPM NL-SAS Drives
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-C3K-EX40T - Cisco UCS C3X60 Expander with 4x 10TB 7200RPM NL-SAS Drives CAD Model

Description

The CISCO UCS-C3K-EX40T expands the storage capabilities of your data center with the Cisco UCS C3X60 Expander equipped with four 10TB 7200RPM NL-SAS Drives. This powerful storage solution offers a total of 40TB of raw storage, making it an ideal choice for enterprises in need of high-capacity, high-performance storage for applications such as data warehousing, video surveillance, and big data analytics. The Near-Line SAS (NL-SAS) drives combine the reliability and performance of traditional Enterprise SAS drives with the large capacity and cost-effectiveness of SATA drives, making this expander a versatile and economical solution for a wide range of storage needs. With a rotational speed of 7200RPM, these drives ensure quick access to data while maintaining reliability and durability. The UCS C3X60 Expander is specifically designed to integrate seamlessly with Cisco UCS servers, providing a scalable and flexible storage solution that can grow with your business needs. It incorporates advanced features such as automated provisioning and intelligent diagnostics, simplifying management and reducing operational costs. Its high-density and efficient design also optimize data center space utilization, making it an excellent choice for organizations looking to maximize their storage capabilities while minimizing footprint.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess