EN
  • EN
  • DE

CISCO UCS-CPU-8176M - 2.1 GHz 8176M/165W 28C/38.50MB Cache/DDR4 2666MHz

Part No CISCO UCS-CPU-8176M - 2.1 GHz 8176M/165W 28C/38.50MB Cache/DDR4 2666MHz
Manufacturer CISCO
Catalog CPU
Description Cisco Xeon Platinum 8176M (38.5M Cache, 2.10 GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385657-CISCO UCS-CPU-8176M - 2.1 GHz 8176M/165W 28C/38.50MB Cache/DDR4 2666MHz
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-8176M - 2.1 GHz 8176M/165W 28C/38.50MB Cache/DDR4 2666MHz CAD Model

Description

The CISCO UCS-CPU-8176M represents the pinnacle of server processor technology, designed for the most demanding data center and enterprise applications. At its core is the Intel Xeon 8176M processor, an engineering marvel that runs at 2.1 GHz and boasts an impressive 28 cores. This remarkable number of cores enables unparalleled multitasking and parallel processing capabilities, making it perfect for virtualization, high-performance computing (HPC), and expansive cloud environments. With a hefty 38.50 MB of cache, this CPU can handle vast datasets with astounding speed, significantly reducing processing times for complex operations. The CPU is also equipped with DDR4 memory support at 2666 MHz, ensuring high-speed access to memory and improving the overall efficiency and throughput of the system. The 8176M is based on Intel's Skylake architecture, which introduces numerous performance enhancements, including improved IPC (instructions per cycle) and better power efficiency, making it suitable for sustained workloads without compromising on energy consumption. It supports Intel's Hyper-Threading Technology, enabling it to handle up to 56 threads simultaneously, further enhancing its processing power. Additionally, Intel Turbo Boost Technology dynamically increases the processor's frequency during peak loads, ensuring top performance when needed. The CISCO UCS-CPU-8176M is designed for enterprises that demand the best in processing power, scalability, and reliability. Its integration into Cisco's UCS platform offers simplified data center management, easy scalability, and seamless compatibility, providing a solid foundation for building future-proof IT infrastructures.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess