EN
  • EN
  • DE

SSP-24MB156U12G

Part No SSP-24MB156U12G
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED 1.28" 24L BA15 SGL 626NM RED / LED Lamp Replacement Red (x 24) Bayonet (BA15S) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Package Bulk
Can Replace Lamps 1156
Dimension 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Wavelength 626nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Bayonet (BA15S)
Color Red (x 24)
Millicandela Rating 102400mcd
Configuration 24 Round
Applications Incandescent Replacements, Indicator Lights
Base Product Number SSP-24
Other Names 441-1026
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238039-SSP-24MB156U12G
Ultra Librarian 3D Model Ultra Librarian SSP-24MB156U12G CAD Model

Description

The SSP-24MB156U12G is a red LED lamp replacement from Lumex Opto/Components Inc.

  • Voltage: 12V
  • Millicandela Rating: 102400mcd
  • Package: Bulk
  • Standard Package: 10
  • Configuration: 24 Round
  • Wavelength: 626nm
  • Dimension: 1.333 inches Dia x 1.496 inches H (33.85mm x 38.00mm)
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.41.0000
  • Other Names: 441-1026
  • Replaces Lamps: 1156
  • Base Type: Bayonet (BA15S)
  • Series: Poly-Leds

You May Also Be Interested in

Dialight
LED CLUSTER T3 1/4 YW 592NM 120V
Need more? Email Us
JKL Components Corp.
LED, BA9S BASE 55V WHITE
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA RED
Need more? Email Us
Dialight
14V NON-POL. LED BASED LAMP
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 24VDC
Need more? Email Us
Interlight
Need more? Email Us
EAO
LAMP LED BA9S GRN 230V
Need more? Email Us
Dialight
120AC MIN BAY CLUSTER RED
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess