EN
  • EN
  • DE

CISCO UCS-CPU-E52695E - Cisco E5-2695v4 (2.10GHz - 18C) CPU 2400MHz

Part No CISCO UCS-CPU-E52695E - Cisco E5-2695v4 (2.10GHz - 18C) CPU 2400MHz
Manufacturer CISCO
Catalog CPU
Description Cisco Xeon 2.10GHz E5-2695 v4 120W 18C 45MB DDR4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385787-CISCO UCS-CPU-E52695E - Cisco E5-2695v4 (2.10GHz - 18C) CPU 2400MHz
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E52695E - Cisco E5-2695v4 (2.10GHz - 18C) CPU 2400MHz CAD Model

Description

The CISCO UCS-CPU-E52695E boasts the Intel Xeon E5-2695v4 CPU, reflecting the pinnacle of efficiency and performance in Cisco's server CPU offerings. Sporting an 18-core configuration and a clock speed of 2.10GHz, it is specifically designed to tackle the most demanding workloads across various environments, from cloud deployments to enterprise data centers. The impressive 2400MHz memory support further amplifies its ability to manage large datasets and complex computations swiftly and efficiently. This CPU’s high cache memory of 45MB enables faster data access rates, reducing latency and improving overall system responsiveness. It's optimized for workloads requiring substantial parallel processing capabilities, such as virtualization, high-performance computing, and large-scale data analysis. The integration within Cisco's UCS platform allows for scalable, unified management of computing resources, streamlining operations and enhancing system flexibility. The E5-2695v4 is an embodiment of cutting-edge technology designed to support high efficiency, making it an ideal choice for businesses aiming to fortify their infrastructure with a resilient, powerful, and versatile processor.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess