EN
  • EN
  • DE

CISCO UCS-CPU-E72880B - Cisco E7-2880v2 (2.5 GHz - 15C) CPU 1600MHz

Part No CISCO UCS-CPU-E72880B - Cisco E7-2880v2 (2.5 GHz - 15C) CPU 1600MHz
Manufacturer CISCO
Catalog CPU
Description Cisco E7-2880v2 (2.5 GHz - 15C) CPU 1600MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385625-CISCO UCS-CPU-E72880B - Cisco E7-2880v2 (2.5 GHz - 15C) CPU 1600MHz
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E72880B - Cisco E7-2880v2 (2.5 GHz - 15C) CPU 1600MHz CAD Model

Description

The CISCO UCS-CPU-E72880B is a high-performance CPU designed for enterprise-level servers and data centers. It is part of Cisco's Unified Computing System (UCS) and features the Intel E7-2880 v2 processor. This CPU operates at 2.5 GHz and includes 15 cores, providing significant computing power for demanding applications and workloads. Its 1600 MHz memory speed ensures fast data transfer rates, which is essential for applications requiring high bandwidth. The processor is built on Intel's Ivy Bridge architecture, which offers improved efficiency and performance over previous generations. It supports advanced technologies such as Intel Hyper-Threading Technology, which allows each core to handle two instruction threads simultaneously, effectively doubling the processing capacity. The CPU also includes Intel Turbo Boost Technology, enabling it to automatically increase its frequency for enhanced performance when necessary. With a focus on reliability and security, the Cisco E7-2880v2 is equipped with various features to protect data integrity and provide a stable computing environment for critical business operations. These include Intel Run Sure Technology and Error-Correcting Code (ECC) memory, which detect and correct data corruption. The CISCO UCS-CPU-E72880B is designed to meet the needs of businesses looking for powerful processing capabilities, reliability, and efficiency in their server infrastructure. It is an ideal choice for organizations running data-intensive applications such as virtualization, database management, and large-scale transaction processing.

You May Also Be Interested in

Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess