EN
  • EN
  • DE

S-8233ARFT-TB-G

Part No S-8233ARFT-TB-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187117-S-8233ARFT-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8233ARFT-TB-G CAD Model

Description

The S-8233ARFT-TB-G is a voltage detector IC manufactured by SII Semiconductor Corporation. It belongs to the S-8233 series, designed specifically for lithium-ion battery protection circuits. This IC is responsible for monitoring the battery voltage and implementing protection measures against overcharge, overdischarge, and overcurrent conditions, ensuring the safe and efficient operation of the battery.

Applications

  • Protection circuits for lithium-ion battery packs
  • Battery management systems in smartphones
  • Power management in tablets
  • Battery protection in portable gaming devices
  • Battery monitoring in power banks
  • Overcharge/overdischarge protection in cordless power tools
  • Safety circuits for rechargeable batteries in medical devices

Features

  • High-precision voltage detection for accurate battery monitoring.
  • Low current consumption to minimize battery drain.
  • Overcharge detection to prevent battery damage from excessive charging.
  • Overdischarge detection to protect the battery from deep discharge.
  • Overcurrent detection to safeguard against excessive current flow and short circuits.
  • Small package size for compact circuit designs.
  • Wide operating temperature range for reliable performance in various environments.

Benefits

  • Enhanced safety of lithium-ion batteries by preventing overcharge and overdischarge.
  • Extended battery lifespan through optimized charging and discharging cycles.
  • Improved reliability of battery-powered devices.
  • Simplified design of battery management systems.
  • Reduced risk of battery-related accidents, such as fires or explosions.

The S-8233ARFT-TB-G works by continuously monitoring the voltage of the lithium-ion battery. If the voltage exceeds a specific threshold (overcharge detection voltage), the IC disables the charging process to prevent damage. Similarly, if the voltage falls below another threshold (overdischarge detection voltage), the IC disables the discharge process to prevent deep discharge. The overcurrent detection feature protects the battery from excessive current draw, which can occur during short circuits or when the device demands too much power. By implementing these protection mechanisms, the S-8233ARFT-TB-G ensures the long-term health and safety of the battery.

This voltage detector is a crucial component in modern portable electronic devices, contributing to their reliability and user safety. It helps prevent battery-related failures and extends the overall lifespan of the battery-powered device.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Need more? Email Us
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Lowest to $37.2795
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess