EN
  • EN
  • DE

CISCO UCS-S3260-G3SD48 - UCS S3260 480G Boot SSD (Micron 6G SATA)

Part No CISCO UCS-S3260-G3SD48 - UCS S3260 480G Boot SSD (Micron 6G SATA)
Manufacturer CISCO
Catalog Hard Drives
Description Cisco UCS-S3260-G3SD48. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386081-CISCO UCS-S3260-G3SD48 - UCS S3260 480G Boot SSD (Micron 6G SATA)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-S3260-G3SD48 - UCS S3260 480G Boot SSD (Micron 6G SATA) CAD Model

Description

The CISCO UCS-S3260-G3SD48 represents a specialized solid-state drive designed specifically for boot operations within the high-performance UCS S3260 storage server platform. With a capacity of 480GB, this SSD provides ample space for operating system files, applications, and logging information, ensuring rapid boot times and system responses. Utilizing a 6G SATA interface, the UCS-S3260-G3SD48 benefits from high data transfer rates and improved reliability over traditional hard disk drives, essential for environments where uptime and efficiency are paramount. Manufactured in collaboration with Micron, a leading name in memory and storage solutions, this boot SSD brings to the table exceptional durability and operational integrity. The drive is optimized for the unique demands of booting and running servers, offering endurance and performance that can significantly reduce server maintenance downtime and extend the lifecycle of the hardware it supports. It's built to support the rigorous demands of enterprise operations, equipped with advanced features like dynamic write acceleration, which optimizes write performance to handle high-volume OS operations and updates. Additionally, the drive incorporates robust error correction and wear-leveling algorithms that ensure data integrity and longevity, making it a reliable choice for mission-critical systems. The integration of this boot SSD into the Cisco UCS S3260 system enhances the overall performance and reliability of the server platform. It allows for faster server provisioning, quicker application deployment, and immediate data access, features that are invaluable in today's fast-paced business environments. The CISCO UCS-S3260-G3SD48 SSD is a testament to Cisco and Micron's commitment to advancing storage technology and providing enterprises with solutions that bolster efficiency, reliability, and performance.

You May Also Be Interested in

CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess