EN
  • EN
  • DE

CISCO UCSC-C240-M6S - UCS C240 M6 Rack w/o CPU, mem, drives, 2U wSFF HDD

Part No CISCO UCSC-C240-M6S - UCS C240 M6 Rack w/o CPU, mem, drives, 2U wSFF HDD
Manufacturer CISCO
Catalog Chassis
Description UCS C240 M6 Rack w/o CPU, mem, drives, 2U wSFF HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1385517-CISCO UCSC-C240-M6S - UCS C240 M6 Rack w/o CPU, mem, drives, 2U wSFF HDD
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-C240-M6S - UCS C240 M6 Rack w/o CPU, mem, drives, 2U wSFF HDD CAD Model

Description

The CISCO UCSC-C240-M6S elevates the standard for rack server performance, expandability, and reliability, marking a significant milestone in the UCS C-Series evolution. Housed within a 2 Rack Unit (RU) chassis, this server is designed to accommodate a broad range of storage-intensive infrastructure workloads, from big data and analytics to collaboration. The C240 M6 supports the latest Intel Xeon Scalable processors, enabling remarkable performance improvements over previous generations. Its distinguishing feature is the support for small form factor (SFF) hard disk drives (HDDs), optimized for high-density storage configurations, which, when combined with its capability to host NVMe drives, ensures a versatile and high-performance storage environment. The server’s modular design, free of pre-installed CPU, memory, or drives, grants the flexibility to customize configurations based on specific performance, capacity, or budgetary needs. Advanced reliability, availability, and serviceability (RAS) features, such as hot-swappable components and dual redundant power supplies (optional), minimize downtime and maintenance complexity. The UCSC-C240-M6S is an adept choice for enterprises seeking a powerful and scalable solution to drive their most demanding applications and workloads, offering a blend of performance, density, and efficiency that is hard to match.

You May Also Be Interested in

CISCO
Cisco CATALYST 6513 CHASSIS
Need more? Email Us
CISCO
UCS 5108 Blade Server AC2 Chassis/0 PSU/8 fans/0 FEX
Need more? Email Us
CISCO
Cisco 7604 Chassis,4-slot,RSP720-3C,PS
Need more? Email Us
CISCO
Chassis
Need more? Email Us
CISCO
Cisco Catalyst 4503-ECisco is the worldwide leader in networking for the Internet
Need more? Email Us
CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U 24 NVMe.
Need more? Email Us
CISCO
UCS SP Select 5108 AC2 Chassis w/FI6324, UCS Centr
Need more? Email Us
CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U w 24.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess