EN
  • EN
  • DE

CISCO UCSC-NVMEH64003-RF - ANUFACTUR CiscoHHHLAIC6.4THGSTSN260NVMeExtrmPerfHigEndrncREM

Part No CISCO UCSC-NVMEH64003-RF - ANUFACTUR CiscoHHHLAIC6.4THGSTSN260NVMeExtrmPerfHigEndrncREM
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCSC-NVMEH64003-RF - ANUFACTUR CiscoHHHLAIC6.4THGSTSN260NVMeExtrmPerfHigEndrncREM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386167-CISCO UCSC-NVMEH64003-RF - ANUFACTUR CiscoHHHLAIC6.4THGSTSN260NVMeExtrmPerfHigEndrncREM
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-NVMEH64003-RF - ANUFACTUR CiscoHHHLAIC6.4THGSTSN260NVMeExtrmPerfHigEndrncREM CAD Model

Description

The CISCO UCSC-NVMEH64003-RF represents the pinnacle of high-speed storage solutions, delivering unparalleled performance and endurance in a high-performance 6.4 TB NVMe drive. This remanufactured drive features a Half-Height, Half-Length Add-In Card (HHHL AIC) form factor, providing an easy and efficient way to significantly increase the storage capacity and speed of enterprise-grade servers and systems. Utilizing the advanced NVMe interface, it offers dramatically higher throughput and lower latency compared to traditional SATA SSDs, making it ideal for performance-critical applications such as real-time data analytics, high-frequency trading, or large-scale database operations. The drive incorporates cutting-edge NAND technology to ensure high endurance and reliability, even under intense workloads and 24/7 operation. The HHHL AIC form factor allows for easy installation in a wide range of server systems, while its remanufactured status provides a cost-effective solution for organizations looking to leverage top-tier storage performance without the premium price tag of brand new components. With its extreme performance and high endurance, the CISCO UCSC-NVMEH64003-RF is a strategic choice for enterprises demanding the utmost in storage capability and reliability.

You May Also Be Interested in

CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess