EN
  • EN
  • DE

CISCO UCSC-PSU1-2300W - Cisco UCS 2300W AC Power Supply for Rack Servers.

Part No CISCO UCSC-PSU1-2300W - Cisco UCS 2300W AC Power Supply for Rack Servers.
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco UCS 2300W AC Power Supply for Rack Servers.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387252-CISCO UCSC-PSU1-2300W - Cisco UCS 2300W AC Power Supply for Rack Servers.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-PSU1-2300W - Cisco UCS 2300W AC Power Supply for Rack Servers. CAD Model

Description

The CISCO UCSC-PSU1-2300W is a high-performance 2300W AC power supply designed for use with Cisco UCS rack servers. This power supply ensures that your Cisco UCS servers have the necessary power to run efficiently and reliably. With its 2300W power output, it is capable of supporting the demanding power needs of high-density server environments, making it an ideal choice for data centers and enterprise IT infrastructure. The UCSC-PSU1-2300W supports redundancy, allowing for configurations that can minimize downtime by enabling continuous power supply in case one fails. Its energy-efficient design not only provides reliable power but also helps in reducing operational costs by minimizing power consumption. The power supply unit features hot-swap capability, allowing for easy installation and replacement without the need for system shutdown, thereby maintaining business continuity. Designed with safety and durability in mind, it offers protection against power surges, overcurrent, and overtemperature, ensuring the longevity of your server equipment.

You May Also Be Interested in

CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess