EN
  • EN
  • DE

CISCO UCSC-PSUV2-1050DC - Cisco UCS 1050W -48V DC Power Supply for Rack

Part No CISCO UCSC-PSUV2-1050DC - Cisco UCS 1050W -48V DC Power Supply for Rack
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco UCS 1050W -48V DC Power Supply for Rack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387280-CISCO UCSC-PSUV2-1050DC - Cisco UCS 1050W -48V DC Power Supply for Rack
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-PSUV2-1050DC - Cisco UCS 1050W -48V DC Power Supply for Rack CAD Model

Description

The CISCO UCSC-PSUV2-1050DC Power Supply is an essential component designed for Cisco UCS rack servers, delivering a powerful 1050W output at -48V DC, tailored to meet the stringent power requirements of data center operations. This PSU is optimized for environments dependent on DC power infrastructure, often utilized for its reliability and efficiency in large-scale data centers and telecommunications facilities. The 1050W capacity ensures the provision of sufficient power to support the complex computations, storage operations, and virtualization services hosted on Cisco UCS servers, without compromising performance or energy efficiency. It underscores Cisco's dedication to building resilient data center architectures that can withstand critical loads, maintain continuous operations, and support the growth of business operations seamlessly. The UCSC-PSUV2-1050DC power supply is engineered with features that ease installation and promote maintenance efficiency, including hot-swappability, which permits the replacement or addition of power supplies without interrupting server performance. Its design is characterized by robustness and durability, ensuring long-term reliability and contributing to the overall lowering of the total cost of ownership. This power supply unit exemplifies a commitment to versatile, high-performance power solutions that can adapt to diverse operational demands while prioritizing energy efficiency, reliability, and cost-effectiveness.

You May Also Be Interested in

CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess