EN
  • EN
  • DE

CISCO USBAFB - Adapter USB A - B F-M, USB A/USB

Part No CISCO USBAFB - Adapter USB A - B F-M, USB A/USB
Manufacturer CISCO
Catalog Cables
Description Adapter USB A - B F-M, USB A/USB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385413-CISCO USBAFB - Adapter USB A - B F-M, USB A/USB
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO USBAFB - Adapter USB A - B F-M, USB A/USB CAD Model

Description

The CISCO USBAFB is a versatile adapter designed to bridge the connectivity gap between devices with different USB interface types. This adapter features a USB Type-A female connector on one end and a USB Type-B male connector on the other, allowing for straightforward conversion between the two USB formats. It is an ideal solution for connecting devices such as printers, scanners, and external hard drives to computers and laptops that do not have the corresponding USB Type-B port. Crafted with precision and adherence to USB standards, the CISCO USBAFB ensures reliable data transfer and power supply between connected devices. The USB Type-A connector is widely used across a multitude of devices as a standard port for data and power transmission, while the USB Type-B connector is commonly found on peripheral devices that require a secure and dedicated connection to a host device. By facilitating the conversion between these two connector types, this adapter enhances the compatibility and usability of various devices within a network or computing environment. The adapter's compact and durable design makes it easy to carry and ensures it can withstand the rigors of daily use. Its plug-and-play functionality means it requires no additional drivers or software to operate, making it a convenient and user-friendly solution for instantly expanding the connectivity options of your devices. Whether you're in an office setting needing to connect multiple peripherals to a single workstation or a tech enthusiast looking to integrate various devices, the CISCO USBAFB adapter provides a simple and effective way to achieve seamless device interoperability. Its reliability and performance make it an essential tool for IT professionals, network administrators, and anyone looking for a hassle-free way to enhance their device connectivity.

You May Also Be Interested in

NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0948
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess