EN
  • EN
  • DE

CISCO WS-C2960S-24TD-L - Cisco Catalyst 2960S 24 GigE, 2 x 10G SFP+ LAN Bas

Part No CISCO WS-C2960S-24TD-L - Cisco Catalyst 2960S 24 GigE, 2 x 10G SFP+ LAN Bas
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 2960-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388130-CISCO WS-C2960S-24TD-L - Cisco Catalyst 2960S 24 GigE, 2 x 10G SFP+ LAN Bas
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960S-24TD-L - Cisco Catalyst 2960S 24 GigE, 2 x 10G SFP+ LAN Bas CAD Model

Description

The CISCO WS-C2960S-24TD-L is a part of the highly regarded Cisco Catalyst 2960-S Series Switches, which are known for their reliability and outstanding performance in network environments. This model features 24 Gigabit Ethernet ports to support high-bandwidth applications and two 10G SFP+ ports for uplink connectivity, providing a solid foundation for current and future networking needs. It comes with the Cisco LAN Base software, providing a rich set of Layer 2 features, including VLANs, Spanning Tree Protocols, and access control features, making network configuration and integration more streamlined and secure. The 2960-S Series also introduces FlexStack stacking technology, allowing this switch to be stacked with other compatible switches to manage them as a single unit, greatly enhancing network scalability and simplicity. This model is particularly energy efficient, incorporating Cisco EnergyWise technology for managing energy consumption of connected devices, thereby reducing operational costs. Enhanced security features such as port security, DHCP snooping, and Dynamic ARP inspection protect the network from unauthorized access and other threats. The CISCO WS-C2960S-24TD-L is ideal for enterprise or branch office networks that require high performance, scalability, and a high level of security.

You May Also Be Interested in

CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess