EN
  • EN
  • DE

CISCO WS-C2960XR-48TD-I - Catalyst 2960-XR 48 GigE, 2 x 10G SFP+, IP Lite

Part No CISCO WS-C2960XR-48TD-I - Catalyst 2960-XR 48 GigE, 2 x 10G SFP+, IP Lite
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960XR-48TD-I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388078-CISCO WS-C2960XR-48TD-I - Catalyst 2960-XR 48 GigE, 2 x 10G SFP+, IP Lite
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960XR-48TD-I - Catalyst 2960-XR 48 GigE, 2 x 10G SFP+, IP Lite CAD Model

Description

The CISCO WS-C2960XR-48TD-I is part of the Catalyst 2960-XR series, designed to provide enterprise-class access for branch and medium-sized campus deployments. This model features 48 Gigabit Ethernet ports and 2 ten-Gigabit SFP+ uplink interfaces, offering high-speed connectivity and a wide range of network deployments. The 'IP Lite' feature set included in this switch supports a variety of Layer 2 and basic Layer 3 services, including static routing and Routing Information Protocol (RIP). It is engineered for operational simplicity to lower total cost of ownership, with features such as Cisco Smart Install, Auto SmartPorts, and simplified management using Cisco IOS Software. This switch also supports FlexStack-Plus for stacking of up to 8 switches with 80 Gbps of stack throughput, enhancing the scalability and flexibility of the network. Energy efficiency is another key feature, with support for IEEE 802.3az (Energy-Efficient Ethernet), dynamic power allocation, and Cisco EnergyWise technology to reduce power consumption during low traffic conditions or when the port is idle. The enhanced security features, including Cisco TrustSec for identity-based access control and Secure Core Technology, provide robust protection against unauthorized access and ensure secure communication across the network.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess