EN
  • EN
  • DE

CISCO WS-C3560CG-8PC-S - Cisco 3560C Switch 8 GE PoE, 2 x Dual Uplink IP

Part No CISCO WS-C3560CG-8PC-S - Cisco 3560C Switch 8 GE PoE, 2 x Dual Uplink IP
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3560CG-8PC-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388222-CISCO WS-C3560CG-8PC-S - Cisco 3560C Switch 8 GE PoE, 2 x Dual Uplink IP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560CG-8PC-S - Cisco 3560C Switch 8 GE PoE, 2 x Dual Uplink IP CAD Model

Description

The CISCO WS-C3560CG-8PC-S is a compact, enterprise-class, Gigabit Ethernet switch that is part of the Cisco Catalyst 3560-C series, designed for small deployments, remote locations, and industries such as retail, hospitality, and education. This switch offers 8 Gigabit Ethernet ports with Power over Ethernet (PoE) capability, allowing for the connection and power supply of PoE compliant devices like IP phones and wireless access points without the need for additional power adapters. It also includes two dual-purpose uplink ports that can be used for either Gigabit Ethernet or Small Form-Factor Pluggable (SFP) fiber connections. The switch runs on the IP Base version of the Cisco IOS software, providing a rich set of security features, quality of service (QoS) options, and support for advanced networking protocols necessary for integrating voice, video, and wireless applications. Its fan-less and compact design allows for silent operation and flexibility in installation, making it a perfect choice for space-constrained environments. The WS-C3560CG-8PC-S is ideal for businesses requiring a secure, sustainable, and unified network infrastructure that can support the convergence of various services and applications.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess