EN
  • EN
  • DE

CISCO WS-C3560V2-48PS-S - Cisco Catalyst 3560V2 48 10/100 PoE + 4 SFP + IPB

Part No CISCO WS-C3560V2-48PS-S - Cisco Catalyst 3560V2 48 10/100 PoE + 4 SFP + IPB
Manufacturer CISCO
Catalog Switch
Description Cisco 48 Ethernet 10/100 ports + PoE & 4 SFP Gigabit Ethernet ports
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388251-CISCO WS-C3560V2-48PS-S - Cisco Catalyst 3560V2 48 10/100 PoE + 4 SFP + IPB
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560V2-48PS-S - Cisco Catalyst 3560V2 48 10/100 PoE + 4 SFP + IPB CAD Model

Description

The Cisco Catalyst 3560V2-48PS-S switch is an ideal solution for small to mid-sized businesses and enterprise branch offices, providing a reliable, secure, and energy-efficient Layer 3 fast Ethernet switching infrastructure. This model features 48 10/100 Ethernet ports with Power over Ethernet (PoE) capability, allowing for the simple deployment of network devices such as wireless access points, IP phones, and surveillance cameras without the need for additional power supplies or cabling. Additionally, it offers 4 Gigabit Ethernet Small Form-Factor Pluggable (SFP) uplink ports for high-speed connectivity to aggregation layers or backbone switches. The switch runs on Cisco's IP Base software, providing essential routing, security, and management features to support the needs of a growing business. Advanced Quality of Service (QoS) features ensure that critical network traffic is prioritized, and power management features help reduce energy consumption. The WS-C3560V2-48PS-S is designed for easy deployment and maintenance, featuring configuration and monitoring through CLI or the Cisco Network Assistant GUI.

You May Also Be Interested in

Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess