EN
  • EN
  • DE

CISCO WS-C3560V2-48TS-S - Catalyst 3560V2 48 10/100 + 4 SFP + IPB (Standard)

Part No CISCO WS-C3560V2-48TS-S - Catalyst 3560V2 48 10/100 + 4 SFP + IPB (Standard)
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C3560V2-48TS-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388126-CISCO WS-C3560V2-48TS-S - Catalyst 3560V2 48 10/100 + 4 SFP + IPB (Standard)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560V2-48TS-S - Catalyst 3560V2 48 10/100 + 4 SFP + IPB (Standard) CAD Model

Description

The CISCO WS-C3560V2-48TS-S is an advanced model within the Cisco Catalyst 3560 Series switches, optimized for high-performance Ethernet connectivity and energy efficiency. This model features 48 Ethernet 10/100 ports and 4 Small Form-Factor Pluggable (SFP) interfaces, offering enhanced uplink capabilities and flexibility for various network configurations. It is equipped with the IP Base version of the Cisco IOS software, providing sophisticated Layer 3 routing capabilities, including advanced IP routing and multicast services, in addition to comprehensive security and Quality of Service (QoS) features. The 3560V2 series, including this model, introduces several improvements over its predecessors, such as a higher power capacity for Power over Ethernet (PoE), better power efficiency with lower power consumption levels, and additional enhancements for a more robust security framework. It also supports Cisco’s EnergyWise technology, enabling businesses to monitor and manage energy consumption of network infrastructure and connected devices, thus contributing to lowering operational costs. Suitable for enterprise branch offices and small to mid-sized business applications, the CISCO WS-C3560V2-48TS-S combines reliability, scalability, and energy efficiency into one compact package, ideally suited for environments demanding high availability and security.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess