EN
  • EN
  • DE

CISCO WS-C3650-48TD-L - Cisco Catalyst 3650 48 Port Data 2x10G Uplink LAN

Part No CISCO WS-C3650-48TD-L - Cisco Catalyst 3650 48 Port Data 2x10G Uplink LAN
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3650-48TD-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387836-CISCO WS-C3650-48TD-L - Cisco Catalyst 3650 48 Port Data 2x10G Uplink LAN
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-48TD-L - Cisco Catalyst 3650 48 Port Data 2x10G Uplink LAN CAD Model

Description

The CISCO WS-C3650-48TD-L is part of the Cisco Catalyst 3650 series, renowned for its superior operational efficiency, flexibility, and a range of features designed to meet the networking needs of a variety of organizations. This particular model boasts 48 Ethernet ports suited for high-volume data applications, along with 2x10 Gigabit Ethernet uplink ports, ensuring high-speed connectivity and bandwidth for data-intensive tasks. The integration of Cisco's advanced LAN base software enhances its capabilities, offering features such as advanced Quality of Service (QoS), comprehensive security, and Layer 2 and 3 support. This switch is designed not only to provide reliable and efficient network connectivity but also to facilitate simplified management and operation, thanks to features like Cisco StackWise-160 technology that enables stacking of multiple switches to operate as a single unit. Energy efficiency is another key aspect of the WS-C3650-48TD-L, featuring EnergyWise technology for reduced power consumption. This makes it an excellent choice for businesses seeking a scalable, secure, and energy-efficient switch solution for their LAN infrastructure.

You May Also Be Interested in

CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess