EN
  • EN
  • DE

CISCO WS-C3750G-24TS-S1U - Cisco Catalyst 3750 24 10/100/1000 + 4 SFP + IPB

Part No CISCO WS-C3750G-24TS-S1U - Cisco Catalyst 3750 24 10/100/1000 + 4 SFP + IPB
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3750G-24TS-S1U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387795-CISCO WS-C3750G-24TS-S1U - Cisco Catalyst 3750 24 10/100/1000 + 4 SFP + IPB
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750G-24TS-S1U - Cisco Catalyst 3750 24 10/100/1000 + 4 SFP + IPB CAD Model

Description

The CISCO WS-C3750G-24TS-S1U is a highly efficient and flexible switch that forms part of the renowned Cisco Catalyst 3750 Series, designed to improve the operational simplicity and enhance the productivity of LANs. This model is equipped with 24 10/100/1000 Ethernet ports and 4 SFP-based Gigabit Ethernet ports, facilitating a robust and high-speed network backbone ideal for multiple connectivity options and high-bandwidth applications. The switch operates on Cisco's IP Base software, which includes advanced Quality of Service (QoS), rate limiting, ACLs, and basic static and Routing Information Protocol (RIP) routing functionality. Notably, the WS-C3750G-24TS-S1U supports Cisco StackWise technology, a groundbreaking stacking architecture that brings high levels of resilience, automation, and performance to stackable switches. By interconnecting up to 9 switches through a backplane, users can manage them as a single entity, significantly enhancing the scalability and ease of management of the network infrastructure. Energywise technology for managing energy consumed by devices connected to the switch, advanced security features, and access control capabilities further ensure a secure, sustainable, and highly available network environment. Its 1U rack-mountable form factor makes it suitable for space-constrained environments, offering a powerful solution for medium-sized enterprise, education, and public sector organizations seeking to build a high-performance, integrated network.

You May Also Be Interested in

Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess