EN
  • EN
  • DE

CISCO WS-X4648-RJ45V+E - Cisco Multilayer Fabric Switch

Part No CISCO WS-X4648-RJ45V+E - Cisco Multilayer Fabric Switch
Manufacturer CISCO
Catalog Switch
Description Cisco WS-X4648-RJ45V+E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387871-CISCO WS-X4648-RJ45V+E - Cisco Multilayer Fabric Switch
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-X4648-RJ45V+E - Cisco Multilayer Fabric Switch CAD Model

Description

The CISCO WS-X4648-RJ45V+E is a high-performance, versatile blade designed for the Cisco Catalyst 4500 series switches, which are known for their premier multilayer switching capabilities. This module specifically provides 48 ports of 10/100/1000 Ethernet connectivity with Power over Ethernet Plus (PoE+) capabilities, ideal for deploying in high-demand environments that require maximum scalability and tight integration between wired and wireless networks. Each port delivers up to 30 Watts of power to support devices such as IP phones, wireless access points, surveillance equipment, and other PoE-enabled devices, enhancing the network's flexibility and its ability to support a wide range of endpoints. As a part of the Catalyst 4500 series, this line card supports advanced features such as quality of service (QoS), high availability through redundant components, comprehensive security measures, and easy management. The module's investment protection features, backward compatibility, and scalability make it suitable for enterprise core and distribution layers or any environment requiring high capacity, resilience, and nonstop operations.

You May Also Be Interested in

CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess