EN
  • EN
  • DE

CISCO WS-C3560CG-8TC-S - Cisco Catalyst 3560C Switch 8 GE, 2 x Dual Uplink

Part No CISCO WS-C3560CG-8TC-S - Cisco Catalyst 3560C Switch 8 GE, 2 x Dual Uplink
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3560CG-8TC-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387787-CISCO WS-C3560CG-8TC-S - Cisco Catalyst 3560C Switch 8 GE, 2 x Dual Uplink
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560CG-8TC-S - Cisco Catalyst 3560C Switch 8 GE, 2 x Dual Uplink CAD Model

Description

The CISCO WS-C3560CG-8TC-S is a compact, high-performance switch from the Cisco Catalyst 3560 Series, designed for small-scale and secure business operations. This model provides 8 Gigabit Ethernet ports and two dual-purpose uplinks with a choice between SFP or copper connectivity, offering flexibility for various network configurations and high-speed interconnection to other network segments or devices. Ideal for deployments in small offices, remote branches, or for industrial environments, it supports comprehensive Layer 2 and basic Layer 3 routing features, including Dynamic Host Configuration Protocol (DHCP), VLAN support, and advanced Quality of Service (QoS) for traffic prioritization, ensuring efficient, secure, and highly available networking. The switch also features Cisco's EnergyWise technology for monitoring and optimizing energy usage across the network, helping businesses save on operational costs. Security is a key focus of the WS-C3560CG-8TC-S, which includes features such as access control lists (ACLs), port security, and IEEE 802.1x port-based authentication, providing robust protection against unauthorized access and ensuring a secure network environment.

You May Also Be Interested in

CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess