EN
  • EN
  • DE

RPH6LP

Part No RPH6LP
Manufacturer CIT Relay & Switch
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210041-RPH6LP
Categories Custom Parts
Manufacturer CIT Relay & Switch
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPH6LP CAD Model

Description

The CIT Relay & Switch RPH6LP series is a miniature, high-performance power relay designed for a wide range of applications requiring reliable switching of moderate to high current loads. These relays are characterized by their compact size, high contact capacity, and long operational life. They are available in various coil voltages and contact configurations to suit different circuit requirements. They are frequently used in automation, appliance control, and industrial equipment.

Applications:

  • Appliance Control: Switching circuits in refrigerators, washing machines, and other household appliances.
  • Industrial Automation: Controlling motors, solenoids, and other actuators in industrial machinery.
  • HVAC Systems: Used in heating, ventilation, and air conditioning equipment for switching compressors, fans, and heaters.
  • Power Supplies: Implementing switching functions in power supplies and power distribution units.
  • Automotive Applications: Controlling lighting, motors, and other electrical components in vehicles.

Features:

  • High Contact Rating: Capable of switching moderate to high current loads.
  • Compact Size: Miniature design allows for high density mounting on printed circuit boards.
  • Long Life: Designed for reliable performance over an extended operational lifespan.
  • Various Coil Voltages: Available in a range of coil voltages to suit different control circuit requirements.
  • PCB Mounting: Designed for direct mounting on printed circuit boards.
  • Sealed Construction: Available in sealed versions for protection against dust and moisture.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Space Saving: Compact size allows for efficient use of board space.
  • Extended Operational Life: Reduces the need for frequent replacement, minimizing downtime and maintenance costs.
  • Versatile Applications: Suitable for a wide range of applications due to various coil voltage and contact configuration options.
  • Easy Integration: Designed for easy mounting and connection to printed circuit boards.
  • Environmental Protection: Sealed versions offer protection against harsh environmental conditions.

The RPH6LP series offers a balance of performance, size, and reliability, making it a popular choice for designers seeking a dependable power relay for their applications. The robust construction and electrical characteristics of these relays ensure long-term performance in demanding environments. They are typically available in through-hole mounting configurations for easy PCB integration.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NANYA
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Analog Devices Inc.
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess