EN
  • EN
  • DE

CM309S6.144MABJT

Part No CM309S6.144MABJT
Manufacturer Citizen Finedevice Co Ltd
Catalog Oscillators
Description CRYSTAL 6.1440MHZ 18PF SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 6.144 MHz ±30ppm Crystal 18pF 100 Ohms 4-SOJ, 9.40mm pitch
Manufacturer Citizen Finedevice Co Ltd
Series CM309S
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -10°C ~ 60°C
Mounting Surface Mount
Package 4-SOJ, 9.40mm pitch
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Other Part Number 300-8640-1-ND, 300-8046-6-NDR, 300-8640-2-ND, CM309S-6.144MABJ-UT, CM309S6144MABJTR, 300-8640-2-NDL, 300-8046-2, 300-8046-1, 300-8640-6-ND, 300-8046-6, 300-8046-1-NDR, CM309S6.144MABJ-UT, CM309S6144000ABJT, Q2049105, CM309S6.144MABJTR, 300-8640-6, CM309S6.144MABJUT, CM309S6.144MABJ-UT-NDL, 300-8046-2-NDR, 300-8640-2, 300-8640-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915575-CM309S6.144MABJT
Ultra Librarian 3D Model Ultra Librarian CM309S6.144MABJT CAD Model

Description

The Citizen Finedevice Co Ltd CM309S6.144MABJT is a MHz crystal that comes in a 4-SOJ, 9.40mm pitch package.

  • Manufacturer: Citizen Finedevice Co Ltd
  • Package: 4-SOJ, 9.40mm pitch
  • Frequency: 6.144 MHz
  • Frequency Stability: ±30ppm
  • Frequency Tolerance: ±30ppm
  • Operating Mode: fundamental
  • Load Capacitance: 18pF
  • ESR: 100 Ohms
  • Operating Temperature Range: -10°C to 60°C

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 27.6480M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25 MHZ LVDS SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess