EN
  • EN
  • DE

CL-593S-3WK-SD-7

Part No CL-593S-3WK-SD-7
Manufacturer Citizen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820549-CL-593S-3WK-SD-7
Ultra Librarian 3D Model Ultra Librarian CL-593S-3WK-SD-7 CAD Model

Description

The CL-593S-3WK-SD-7 is a white LED manufactured by Citizen. It is designed to provide high brightness and energy efficiency, making it suitable for a wide range of lighting applications.

Applications

  • General lighting
  • Backlighting for LCDs
  • Flashlights
  • Automotive lighting
  • Signage

Features

  • White light emission
  • High luminous flux
  • Wide viewing angle
  • Long lifespan
  • Low power consumption

Benefits

  • Bright and efficient illumination
  • Energy savings
  • Reliable performance
  • Reduced maintenance costs
  • Easy integration into existing systems

Additional Details

The CL-593S-3WK-SD-7 emits white light with a high luminous flux, providing bright and efficient illumination. The wide viewing angle ensures good visibility from various perspectives. This LED is designed for long lifespan, contributing to reduced maintenance costs and improved reliability. Its low power consumption makes it an energy-efficient lighting solution. Detailed specifications, including forward voltage, forward current, color temperature, and luminous flux characteristics, can be found in the manufacturer's datasheet. Proper heat sinking is essential to maintain the LED's performance and lifespan. The forward voltage and current requirements should be carefully considered when designing the drive circuitry. The CL-593S-3WK-SD-7 is a versatile component suitable for a wide range of lighting applications, including general lighting, backlighting, and signage. Its brightness and efficiency make it an excellent choice for applications where energy savings and high performance are critical. The LED's robust design ensures reliable operation over extended periods. The combination of high luminous flux, wide viewing angle, and long lifespan makes the CL-593S-3WK-SD-7 a preferred choice for diverse lighting needs. By providing bright, efficient, and reliable illumination, this white LED contributes to improved visibility and energy savings in various applications. Overall, this LED offers a cost-effective and high-performance solution for lighting applications.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess