EN
  • EN
  • DE

CM309S-6.144MABJ-UT

Part No CM309S-6.144MABJ-UT
Manufacturer Citizen
Catalog Crystals
Description CM309S SMD Crystals 6.144MHZ 18PF Plastic SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

ESR (Equivalent Series Resistance) 100 Ω
Frequency 6.144 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.003 %
Height 3.7084 mm
Lead Free Yes
Length 12.3952 mm
Load Capacitance 18 pF
Maximum Operating Temperature 60 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Cut Tape
RoHS Compliant
Termination SMD/SMT
Tolerance 0.003 %
Width 4.4 mm
Win Source Part Number 1005118-CM309S-6.144MABJ-UT
Categories Crystals
Manufacturer Citizen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM309S-6.144MABJ-UT CAD Model

Description

The Citizen CM309S-6.144MABJ-UT is a crystal electronic component.

  • Manufacturer: Citizen
  • Win Source Part Number: 1005118-CM309S-6.144MABJ-UT
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Mounting Type: Surface Mount
  • Length: 12.3952 mm
  • Width: 4.4 mm
  • Height: 3.7084 mm
  • Frequency: 6.144 MHz
  • Frequency Tolerance: 0.003 percent
  • Frequency Stability: 50 ppm
  • ESR: 100 Ω
  • Load Capacitance: 18 pF
  • Tolerance: 0.003 percent
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Alternative Parts: CM309S-6.144MABJ-UTCM309S 6.144MABJ-UT and CM309S6.144MABJ-UT

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ3: MINI SMD X
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB
Lowest to $4.9106
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 8PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess