EN
  • EN
  • DE

LS127C2D-T

Part No LS127C2D-T
Manufacturer Citizen
Catalog Tactile Switches
Description SWITCH TACT SPST-NO 0.02A 12V  /  Tactile Switch SPST-NO Top Actuated Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Tactile Switches
Mfr Citizen
Series LS127
Package Tape & Reel
Product Status Obsolete
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.02A @ 12VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 0.60mm
Actuator Orientation Top Actuated
Termination Style SMD (SMT) Tab
Outline 3.20mm x 2.00mm
Illumination Non-Illuminated
Operating Force 160gf
Switch Travel 0.15mm
Mechanical Life 300,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Names LS127C2D,1642-1309-1,1642-1309-2,1642-1309-6
Standard Package 5,000
Win Source Part Number 971879-LS127C2D-T
Ultra Librarian 3D Model Ultra Librarian LS127C2D-T CAD Model

Description

The LS127C2D-T is a high-performance LED manufactured by Citizen Electronics. This LED is part of Citizen's COB (Chip-on-Board) series, known for its high luminous flux, excellent color rendering, and compact size. It is designed for a wide range of lighting applications, including general illumination, spot lighting, and architectural lighting.

Applications:

  • Indoor Lighting: Used in downlights, spotlights, and panel lights for residential and commercial applications.
  • Outdoor Lighting: Employed in streetlights, floodlights, and landscape lighting.
  • Retail Lighting: Integrated into display lighting and accent lighting to enhance product presentation.
  • Architectural Lighting: Utilized in facade lighting and decorative lighting to create visually appealing designs.
  • Specialty Lighting: Found in medical lighting, horticultural lighting, and stage lighting.

Features:

  • High Luminous Flux: Provides a bright and efficient light source.
  • Excellent Color Rendering Index (CRI): Accurately renders colors, enhancing the visual appeal of illuminated objects.
  • Compact Size: Allows for integration into small and space-constrained lighting fixtures.
  • Low Thermal Resistance: Facilitates efficient heat dissipation, ensuring long-term reliability.
  • Long Lifespan: Offers a long operating life, reducing maintenance costs.

Benefits:

  • Energy Savings: High luminous efficacy reduces energy consumption compared to traditional lighting sources.
  • Improved Visual Comfort: Excellent color rendering enhances the visual experience and reduces eye strain.
  • Design Flexibility: Compact size allows for creative and innovative lighting designs.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacement.
  • Enhanced Lighting Performance: Provides consistent and reliable light output over its lifespan.

Technical Specifications:

The LS127C2D-T has a specific forward voltage and current requirement, which can be found in the Citizen Electronics datasheet. It also has a correlated color temperature (CCT) that dictates the color of the light emitted (e.g., warm white, neutral white, cool white). The light output is measured in lumens, and the efficacy is measured in lumens per watt. The LED package is designed for surface mount technology (SMT) assembly and requires adequate heat sinking for optimal performance.

You May Also Be Interested in

Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.1141
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.3396
ALPS Electric
Tactile Switches SPST-NO 3.00mm x 2.00mm 0.60mm 50mA @ 12VDC SMD RoHS
Lowest to $0.1312
ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 1.6N SMD T/R
Lowest to $0.1052
ALPS Electric
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 2.55N Thru-Hole Loose Piece
Lowest to $0.0793
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $1.2651
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3379
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2720
ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 16VDC 500000Cycles 4N SMD T/R
Lowest to $0.3981

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess