EN
  • EN
  • DE

PV077A

Part No PV077A
Manufacturer Citizen
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Citizen
Win Source Part Number 284379-PV077A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PV077A CAD Model

Description

The Citizen PV077A is a miniature surface-mount crystal oscillator, meticulously engineered to deliver precise and stable timing signals across a diverse range of electronic applications. Its compact size and robust performance make it an ideal choice for space-constrained designs and demanding operational environments. This oscillator is known for its reliability and ability to maintain frequency stability over a wide temperature range.

Applications:

  • Wireless Communication Devices: Used as a stable clock source in smartphones, tablets, and other wireless communication devices.
  • Industrial Control Systems: Employed in industrial automation and control systems to provide precise timing for critical processes.
  • Test and Measurement Equipment: Integrated into oscilloscopes, signal generators, and other test instruments to ensure accurate measurements.
  • Medical Devices: Utilized in medical equipment requiring precise timing, such as patient monitoring systems and diagnostic tools.
  • Consumer Electronics: Found in various consumer electronics, including digital cameras, audio players, and set-top boxes.

Features:

  • Miniature Size: Compact surface-mount package for space-saving design.
  • High Frequency Stability: Maintains stable frequency output over a wide temperature range.
  • Low Jitter: Minimizes timing errors for improved signal integrity.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives for environmental safety.

Benefits:

  • Enhanced System Performance: Provides a stable and accurate clock signal, improving overall system performance.
  • Reduced Timing Errors: Low jitter characteristics minimize timing errors, ensuring reliable operation.
  • Simplified Design: Compact size and surface-mount design simplify PCB layout and assembly.
  • Increased Reliability: Robust construction and wide operating temperature range ensure reliable performance in harsh environments.
  • Cost-Effective Solution: Provides a balance of performance and cost-effectiveness for various applications.

Additional Details:

The PV077A typically operates at a specified frequency, voltage, and current, which varies depending on the exact model and configuration. Consult the datasheet for specific electrical characteristics, including frequency tolerance, aging characteristics, and output waveform. It is available in various frequency options to suit a wide range of application requirements. The oscillator utilizes a high-quality quartz crystal to achieve its exceptional frequency stability and low jitter performance. The surface-mount package ensures easy integration into automated assembly processes. It is designed to meet stringent industry standards for quality and reliability, ensuring long-term performance in demanding applications.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess