EN
  • EN
  • DE

TDA5630T

Part No TDA5630T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 9 V VHF, hyperband and UHF mixer/oscillator for TV and VCR 3-band tuners
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362124-TDA5630T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5630T CAD Model

Description

The NXP TDA5630T is a high-performance integrated circuit designed for the advanced needs of modern radio frequency (RF) applications. This versatile product is a testament to NXP's commitment to providing innovative solutions to the electronics market, particularly in the realm of communication technologies.

Key Features

  • Frequency Range: The TDA5630T operates over a wide frequency range, making it suitable for a variety of RF applications, including but not limited to FM radio, VHF, and UHF bands.
  • High Sensitivity: Engineered for high sensitivity, the device ensures reliable performance even in environments with weak signal strength, enhancing the quality and consistency of wireless communication.
  • Low Noise Figure: With a low noise figure, the TDA5630T minimizes the amount of noise introduced into the signal path, resulting in clearer audio and data transmission.
  • Integrated Mixer: The inclusion of an integrated mixer allows for efficient frequency conversion, which is crucial for tuning across various bands and processing signals effectively.
  • Power Efficiency: Designed with power efficiency in mind, this IC consumes minimal energy, making it ideal for battery-powered devices or applications where power conservation is a priority.

Applications

The TDA5630T is well-suited for a broad range of applications, including:

  • Portable and stationary radio receivers
  • Professional communication equipment
  • RF signal processing units
  • Telemetry and remote control systems

Technical Specifications

The technical specifications of the TDA5630T include:

  • Voltage Supply Range: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: SOT96-1

Quality and Reliability

NXP's TDA5630T is built to meet the highest standards of quality and reliability. It is rigorously tested to ensure performance under a wide range of environmental conditions, providing confidence to designers and engineers in its long-term dependability.

Conclusion

With its robust feature set, the NXP TDA5630T stands out as a powerful solution for RF applications that demand high sensitivity, low noise, and power efficiency. Its adaptability to various signal processing tasks makes it an invaluable component for the development of advanced communication systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess