EN
  • EN
  • DE

ESDLIN03-1BWY

Part No ESDLIN03-1BWY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 26.5VWM 44VC SOT323-3 / 44V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, ESDL, TRANSIL™
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26.5V (Max)
Voltage - Breakdown (Min) 28.5V
Voltage - Clamping (Max) @ Ipp 44V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 250W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323-3
Base Product Number ESDLIN03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-16559-6,497-16559-2,497-16559-1
Standard Package 3,000
Win Source Part Number 969871-ESDLIN03-1BWY
Ultra Librarian 3D Model Ultra Librarian ESDLIN03-1BWY CAD Model

Description

STMicroelectronics ESDLIN03-1BWY Transient Voltage Suppressor

The ESDLIN03-1BWY from STMicroelectronics is a cutting-edge transient voltage suppressor (TVS) designed to provide robust protection for sensitive electronics. This device is part of ST's ESD protection diode series, specifically engineered to safeguard high-speed data lines and other vulnerable circuits from electrostatic discharge (ESD), electrical fast transients (EFT), and other harmful voltage spikes that can occur during normal operation or due to external events.

Featuring a unidirectional single-line design, the ESDLIN03-1BWY is capable of withstanding ESD strikes in accordance with the IEC 61000-4-2 standard, ensuring your electronics remain safe and functional even in the most demanding environments. This TVS diode is particularly suited for applications where space is at a premium, thanks to its ultra-compact SOD-882 package, which not only saves valuable board space but also allows for high-density mounting.

With its low clamping voltage and low leakage current, the ESDLIN03-1BWY ensures minimal impact on the performance of the protected circuit while delivering robust protection. The device's fast response time is critical in preventing damage to sensitive components by quickly shunting excess energy away from the load when voltage spikes occur.

Key features of the ESDLIN03-1BWY include:

  • Low clamping voltage for effective protection
  • Low leakage current to preserve battery life in portable devices
  • High ESD protection level of up to 30 kV (air discharge)
  • Compliance with IEC 61000-4-2 (ESD) standard: level 4
  • Support for high-speed data lines with minimal signal attenuation
  • Ultra-compact SOD-882 package for space-constrained applications

The ESDLIN03-1BWY is an excellent choice for protecting a wide range of electronic applications, including mobile phones, digital cameras, computer interfaces, and other portable devices. By integrating this TVS diode into your design, you can enhance the durability and reliability of your products, ensuring they can withstand the rigors of everyday use and unexpected electrical events.

STMicroelectronics' commitment to quality and performance is evident in the ESDLIN03-1BWY, making it a trusted component for engineers looking to safeguard their electronic designs against transient voltage events.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1865 $50.3550
655+ $0.1530 $100.2150
1,015+ $0.1482 $150.4230
1,395+ $0.1435 $200.1825
1,805+ $0.1387 $250.3535
2,415+ $0.1243 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess