EN
  • EN
  • DE

USB2503-HZH

Part No USB2503-HZH
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 1.62 V to 3.6 V
Operating Supply Current 100mA
Temperature Range - Operating 0°C to 70°C
Case / Package 48-QFN-EP (7x7)
Win Source Part Number 043512-USB2503-HZH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2503-HZH CAD Model

Description

Microchip Technology USB2503-HZH: USB 2.0 Hi-Speed Hub Controller

The USB2503-HZH from Microchip Technology is a versatile and high-performance USB 2.0 hub controller that is designed to add multiple USB ports to your system with minimal design effort and cost. This compact, yet powerful integrated circuit (IC) is part of Microchip's extensive range of USB solutions and is ideal for a variety of applications, ranging from desktop and laptop PCs to consumer electronics and embedded systems.

Featuring three downstream ports, the USB2503-HZH supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer rates, ensuring compatibility with a wide array of USB devices. The device is fully compliant with the USB 2.0 specification and offers advanced features such as MultiTRAK™ technology, which allows each downstream port to handle full-bandwidth data transfers simultaneously, without bandwidth sharing limitations.

The USB2503-HZH is equipped with an internal transceiver and a serial interface engine, which simplifies the design process and reduces external component requirements. It also includes overcurrent protection and power control for each downstream port, enhancing the safety and reliability of the overall system. The hub controller supports both individual and ganged power management modes, giving designers the flexibility to choose the best power management strategy for their specific application.

For ease of integration, the USB2503-HZH is available in a compact 36-pin QFN package, which is ideal for space-constrained applications. The hub controller can be configured via pin strapping or through an I²C serial interface, allowing for a customizable and adaptable solution. Additionally, the device is supported by Microchip's comprehensive development tools and software, helping to accelerate the development cycle and reduce time-to-market.

Whether you are developing a new USB-enabled device or upgrading an existing product, the USB2503-HZH from Microchip Technology offers a reliable, high-performance solution that will enhance your system's connectivity capabilities and provide a seamless user experience.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5722 $59.1606
55+ $2.1102 $116.0610
85+ $2.0444 $173.7740
117+ $1.9785 $231.4845
151+ $1.9127 $288.8177
203+ $1.7152 $348.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess