EN
  • EN
  • DE

CPC5603C

Part No CPC5603C
Manufacturer Clare, Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description N Channel Depletion Mode FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Clare, Inc.
Win Source Part Number 1162852-CPC5603C
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CPC5603C CAD Model

Description

The CPC5603C is a solid-state relay (SSR) manufactured by Clare, Inc. (now IXYS Integrated Circuits Division). It's designed for switching analog signals in telecommunications, instrumentation, and industrial control applications. This SSR provides electrical isolation between the control and load circuits, offering reliable and noise-free switching.

Applications:

  • Telecommunications
  • Instrumentation
  • Industrial Control
  • Data Acquisition Systems

Features:

  • Solid-State Design: Offers reliable and long-lasting performance without mechanical contacts.
  • Electrical Isolation: Provides high voltage isolation between the control and load circuits.
  • Low On-Resistance: Minimizes voltage drop and power dissipation.
  • Low Off-State Leakage Current: Reduces leakage current when the relay is in the off state.
  • Surface Mount Package: Facilitates easy PCB assembly.

Benefits:

  • Increased Reliability: Provides a longer lifespan compared to electromechanical relays.
  • Noise-Free Switching: Eliminates contact bounce and electrical noise.
  • Enhanced Safety: Offers electrical isolation for safety in high-voltage applications.
  • Compact Design: Enables smaller and more compact electronic systems.

The CPC5603C uses MOSFET technology to provide a solid-state switching solution. It features a low control current requirement and is compatible with standard logic control signals. The device is designed to switch analog signals with minimal distortion. It provides high voltage isolation, protecting sensitive control circuitry from potentially damaging load voltages. It's commonly used in applications requiring precise and reliable switching, such as automatic test equipment and medical instrumentation. It offers faster switching speeds compared to electromechanical relays, improving system response time. The SSR is RoHS compliant, making it environmentally friendly.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess