EN
  • EN
  • DE

0402CS-19NXJE

Part No 0402CS-19NXJE
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013541-0402CS-19NXJE
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402CS-19NXJE CAD Model

Description

The Coilcraft 0402CS-19NXJE is a ceramic wirewound chip inductor designed for high-frequency applications. This inductor is characterized by its small size, high Q factor, and tight tolerance, making it suitable for use in various RF and microwave circuits.

Applications

  • RF filters for signal conditioning in wireless communication systems.
  • Matching networks for impedance matching in RF amplifiers.
  • Oscillators for generating stable and precise frequencies.
  • Inductive loads in high-frequency circuits.
  • Mobile phones, GPS devices, and other wireless equipment.

Features

  • Small size (0402 package) for high-density circuit designs.
  • High Q factor for low insertion loss and sharp filtering.
  • Tight tolerance for precise performance in critical applications.
  • Ceramic construction for excellent temperature stability.
  • RoHS compliant for environmental protection.

Benefits

  • Enables compact and efficient RF circuit designs.
  • Provides minimal signal loss and maximum signal integrity.
  • Ensures consistent and reliable performance across different units.
  • Offers stable operation over a wide temperature range.
  • Contributes to environmentally friendly designs by complying with RoHS standards.

Additional Details

The 0402CS-19NXJE inductor is typically used in surface-mount applications, which facilitates efficient PCB assembly and minimizes space requirements. Key specifications include the inductance value, the Q factor, the self-resonant frequency, and the DC resistance. Designers should consult the Coilcraft datasheet for precise values and derating curves to ensure safe and reliable operation.

Proper soldering techniques are essential for ensuring a reliable connection between the inductor and the PCB. Reflow soldering is typically used for high-volume production, while hand soldering may be used for prototyping and small-scale production. Careful attention to soldering temperature and time can prevent damage to the inductor and ensure optimal performance.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess