EN
  • EN
  • DE

0402CS-20NXJE

Part No 0402CS-20NXJE
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS, halogen-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200773-0402CS-20NXJE
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402CS-20NXJE CAD Model

Description

The 0402CS-20NXJE is a wirewound chip inductor from Coilcraft designed for high-frequency applications. It offers a compact size and high performance, making it suitable for use in RF circuits, impedance matching, and filters.

Applications

  • RF filters: Used as a component in RF filter circuits for signal conditioning.
  • Impedance matching: Employed in impedance matching networks to optimize signal transfer between different circuit stages.
  • Wireless communication devices: Integrated into various wireless communication devices such as mobile phones and WLAN modules.
  • RF chokes: Can be used as RF chokes to block high-frequency noise and interference.
  • Oscillator circuits: Used in oscillator circuits for tuning and frequency control.

Features

  • High Q factor: Offers a high Q factor for low energy loss and improved performance.
  • Tight tolerance: Provides tight inductance tolerance for precise circuit tuning.
  • Small form factor: 0402 package size allows for compact designs.
  • High self-resonant frequency: High SRF ensures inductor behavior at operating frequencies.
  • Wirewound construction: Offers stable and reliable performance.

Benefits

  • Improved circuit performance: High Q factor enhances circuit efficiency and reduces losses.
  • Precise tuning: Tight tolerance enables accurate circuit tuning and optimization.
  • Compact design: Small size allows for integration in space-constrained applications.
  • Stable performance: Wirewound construction provides stable performance over a wide range of conditions.
  • Reduced noise: Effective at blocking high-frequency noise and interference.

Additional Details

The inductance value is 20 nH with a J tolerance which indicates a tolerance of +/- 5%. Key specifications include the Q factor at a specified test frequency (usually in the hundreds of MHz), and a high self-resonant frequency (SRF), which is critical for high-frequency applications. The 0402 package is suitable for automated assembly processes. This inductor is designed to have minimal parasitic capacitance, further improving its high-frequency performance. The device is often used in RF circuits to provide inductive reactance for filtering, impedance matching, or tuning. Due to its robust construction and electrical characteristics, the 0402CS-20NXJE provides reliable and consistent performance in demanding applications.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess