EN
  • EN
  • DE

0402CS-5N6XJRW

Part No 0402CS-5N6XJRW
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF Inductor, ceramic core, 5% toll, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033642-0402CS-5N6XJRW
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402CS-5N6XJRW CAD Model

Description

The 0402CS-5N6XJRW is a ceramic wirewound chip inductor manufactured by Coilcraft. This inductor is designed for high-frequency applications, offering excellent Q factors and tight tolerances in a compact 0402 package. It is typically used in impedance matching, filtering, and RF choke applications.

Applications

  • RF Impedance Matching
  • RF Filtering
  • RF Chokes
  • Wireless Communication Circuits
  • Mobile Phones and Wireless Devices

Features

  • 0402 Package Size: Extremely small footprint for high-density PCB layouts.
  • 5.6nH Inductance: Specific inductance value for tuned circuits.
  • High Q Factor: Low loss performance at high frequencies.
  • Tight Tolerance: Precise inductance value for accurate circuit performance.
  • Ceramic Core: Provides stable performance over temperature and frequency.

Benefits

  • Miniature Size: Allows for compact and efficient circuit designs.
  • Optimal Performance: High Q factor minimizes signal loss.
  • Precise Inductance: Enables accurate tuning and filtering.
  • Reliable Operation: Ceramic core ensures stable performance.
  • Suitable for High-Frequency Applications: Designed for RF and microwave circuits.

Technical Specifications

Detailed technical specifications, including the self-resonant frequency (SRF), DC resistance (DCR), and current rating, can be found in the Coilcraft datasheet for the 0402CS-5N6XJRW. The inductor's construction consists of a ceramic core with a wirewound coil. Solder terminations ensure reliable surface mounting. Consult the Coilcraft datasheet for precise values and operating conditions relevant to your specific application. The operating temperature range should also be verified in the datasheet.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess