The Coilcraft 0402CS-6N8XKBW is a miniature, surface-mount ceramic wirewound inductor, primarily utilized in high-frequency applications where space is at a premium. The inductor is engineered to provide a high Q factor and tight tolerance within its compact 0402 package.
Applications:
- RF transceivers in portable wireless devices.
- Impedance matching circuits.
- RF filters and chokes.
- Wireless LAN (WLAN) applications.
- Bluetooth modules.
Features:
- Ultra-small 0402 package size.
- High Q factor for low signal loss and efficient energy storage.
- Tight inductance tolerance for consistent performance.
- Ceramic construction provides excellent temperature stability.
- Surface mount design for automated assembly processes.
Benefits:
- Enables miniaturization of electronic circuits.
- Reduces signal loss and improves overall circuit efficiency.
- Guarantees consistent and predictable performance in mass production.
- Offers stable operation across a wide range of environmental conditions.
- Lowers manufacturing costs through automated placement and soldering.
Additional Details:
The 0402CS-6N8XKBW has an inductance value of 6.8 nH. The Self-Resonant Frequency (SRF) is a key parameter, indicating the point at which the inductor begins to behave capacitively rather than inductively. The DC resistance (DCR) is kept low to minimize power dissipation. It's designed for use with standard reflow soldering techniques. It is important to consult the manufacturer's datasheet for recommended reflow profiles to ensure proper soldering and prevent damage to the component. The part is typically used in impedance matching networks to maximize power transfer, and in filter circuits to attenuate unwanted frequencies. Always refer to the latest Coilcraft datasheet for precise specifications, including SRF, DCR, and recommended operating conditions.