EN
  • EN
  • DE

0603CS-30NXGEW

Part No 0603CS-30NXGEW
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF inductor, ceramic core, 2% tol, SMT, RoHS, halogen-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200679-0603CS-30NXGEW
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603CS-30NXGEW CAD Model

Description

The 0603CS-30NXGEW is a wirewound ceramic chip inductor manufactured by Coilcraft. This inductor is designed for high-frequency applications requiring a small footprint and high performance. As part of the 0603CS series, it offers excellent Q factors and tight tolerances, making it suitable for various RF and microwave circuits.

Applications:

  • RF Filters
  • Impedance Matching Networks
  • Wireless Communication Systems (e.g., Bluetooth, Wi-Fi)
  • Mobile Phones
  • GPS Devices
  • Broadband Amplifiers
  • Low Noise Amplifiers (LNAs)

Features:

  • 0603 Package Size: Compact size for high-density circuit boards.
  • Wirewound Construction: Provides high Q-factor and excellent performance at high frequencies.
  • Ceramic Core: Offers superior stability and temperature performance.
  • Tight Inductance Tolerance: Ensures consistent performance across different units.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Improved RF Performance: High Q-factor minimizes signal loss and enhances overall circuit efficiency.
  • Space Saving: Small 0603 package allows for greater component density on circuit boards.
  • Reliable Operation: Ceramic core provides stable performance over a wide temperature range.
  • Consistent Performance: Tight inductance tolerance ensures uniformity across different units.
  • Simplified Assembly: Surface mount design enables automated assembly processes.
  • Low DC Resistance: Minimizes power loss and improves energy efficiency.

Additional Details:

The 0603CS-30NXGEW inductor features an inductance value of 30 nH with a specified tolerance. Its self-resonant frequency (SRF) is typically in the GHz range, making it suitable for high-frequency applications. The wirewound construction and ceramic core contribute to its high Q-factor and stable performance.

The inductor is designed for reflow soldering and is available in tape and reel packaging for automated assembly. The operating temperature range typically spans from -55°C to +125°C. Electrical characteristics include a specified Q value measured at a particular frequency and a low DC resistance (DCR) to minimize power dissipation.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Qualcomm
Lowest to $7.9791
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
TE Connectivity
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess