The 0603CS-4N7XJBC is a ceramic wirewound chip inductor manufactured by Coilcraft. It's engineered for high-frequency applications needing compact size and high performance. This inductor, from the 0603CS series, offers excellent Q factor and Self-Resonant Frequency (SRF) making it suitable for various RF designs.
Applications:
- RF Circuits
- Wireless communication devices
- Mobile phones and smartphones
- GPS and navigation systems
- Bluetooth devices
- Broadband applications
- Matching networks
- Filter networks
- Oscillators
Features:
- 0603 Case Size (0.060" x 0.030")
- High Q factor for efficient energy storage
- High SRF for stable performance at high frequencies
- Tight tolerance inductance values
- Ceramic construction for temperature stability
- RoHS Compliant
Benefits:
- Reduced board space
- Improved circuit performance through high Q and SRF
- Stable performance over temperature variations
- Minimized losses in high-frequency circuits
- Reliable operation in demanding environments
Additional Details:
The 0603CS-4N7XJBC features an inductance of 4.7 nH. Its high Self-Resonant Frequency (SRF) allows its use in high-frequency without significant performance degradation. The Q factor ensures low losses and efficient energy transfer. The operating temperature range is typically -40°C to +125°C. Suitable for reflow soldering, and ships in tape and reel format for automated assembly.
Used in impedance matching, RF filters, and high-frequency applications where small size and performance are key. The ceramic construction provides stability and reliability for use in difficult conditions.