The Coilcraft 0603CS-68NXJBC is a high-performance ceramic wirewound chip inductor designed for a wide range of RF and microwave applications. It is characterized by its high Q factor, tight tolerance, and excellent self-resonant frequency, making it suitable for use in filters, impedance matching networks, and RF chokes.
Applications
- RF Filters
- Impedance Matching Networks
- RF Chokes
- Wireless Communication Devices (e.g., smartphones, tablets)
- GPS Receivers
- Bluetooth Modules
Features
- High Q factor for low loss
- Tight inductance tolerance for precision circuits
- Excellent self-resonant frequency (SRF)
- Ceramic construction for high stability
- Wirewound construction for high current handling
- Small 0603 footprint for space-constrained applications
- RoHS compliant
Benefits
- Improved signal integrity due to low losses
- Precise circuit performance due to tight tolerance
- Reliable performance at high frequencies
- Stable performance over temperature variations
- Ability to handle higher currents without saturation
- Reduced board space requirements
- Complies with environmental regulations
Additional Details
The Coilcraft 0603CS-68NXJBC inductor has a nominal inductance value of 68 nH. It is designed for surface mount technology (SMT) assembly. The inductor's self-resonant frequency (SRF) is a key parameter for determining its usable frequency range; exceeding the SRF can lead to unpredictable behavior. The DC resistance (DCR) is also an important specification, as it affects the inductor's power handling capabilities and its impact on circuit efficiency. The operating temperature range is typically specified to ensure stable performance across varying environmental conditions. The component's ceramic core material contributes to its high Q factor and stable performance. It's critical to adhere to the manufacturer's recommended soldering profile during assembly to ensure optimal performance and reliability of the inductor. This inductor is commonly used in RF circuits requiring precision and stability, making it an excellent choice for wireless communication applications.