EN
  • EN
  • DE

0603HP-43NXGEW

Part No 0603HP-43NXGEW
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 2% tol, SMT, RoHS Halogen Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027389-0603HP-43NXGEW
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603HP-43NXGEW CAD Model

Description

The Coilcraft 0603HP-43NXGEW is a high-performance, wirewound chip inductor designed for various high-frequency applications. This inductor is known for its high Q factor, tight tolerance, and excellent current handling capabilities, making it suitable for demanding applications where performance and reliability are crucial.

Applications

  • RF transceivers: Used in wireless communication devices, such as smartphones, tablets, and Bluetooth modules, for impedance matching and filtering.
  • Wireless LAN (WLAN) devices: Employed in routers, access points, and network interface cards (NICs) for signal conditioning and noise reduction.
  • Mobile communication: Integrated into mobile phones and other cellular devices for antenna matching and power amplification.
  • GPS receivers: Utilized in navigation systems for filtering and impedance matching to optimize signal reception.
  • Satellite communication: Found in satellite receivers and transmitters for signal processing and noise filtering.

Features

  • High Q factor: Provides low energy loss, improving the efficiency of the circuit.
  • Tight tolerance: Ensures consistent performance across different devices.
  • High current handling: Capable of handling high currents without saturation.
  • Wirewound construction: Offers superior performance compared to other inductor types.
  • Surface mount technology (SMT): Allows for easy and automated assembly on PCBs.
  • Small size: Compact 0603 package size enables high-density circuit designs.

Benefits

  • Improved circuit efficiency: High Q factor minimizes energy loss, leading to more efficient circuits.
  • Consistent performance: Tight tolerance ensures reliable and predictable operation.
  • Reliable operation under high current: High current handling capability prevents saturation and ensures stable performance.
  • Easy assembly: SMT design allows for automated and cost-effective assembly.
  • Space-saving: Small size enables compact and high-density designs.

Additional Details

The 0603HP-43NXGEW inductor has an inductance value of 43 nH. It is constructed using a ceramic core and high-quality wire to achieve its high Q factor and low DC resistance. The operating temperature range is typically from -40°C to +125°C. This inductor is RoHS compliant, ensuring it meets environmental standards. The self-resonant frequency (SRF) is optimized for high-frequency applications. It is designed to withstand reflow soldering processes.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess