EN
  • EN
  • DE

0603PS-103KC

Part No 0603PS-103KC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE Insert 'L' after 'K' for new part number. Part
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033833-0603PS-103KC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603PS-103KC CAD Model

Description

The Coilcraft 0603PS-103KC is a wirewound ceramic chip inductor designed for power supply applications and high-frequency circuits. Its small 0603 size allows for dense board layouts, and the wirewound construction provides a high Q factor and good current handling capabilities.

Applications:

  • Power Supplies: Used in DC-DC converters, voltage regulators, and other power supply circuits.
  • RF Chokes: Employed as RF chokes to block high-frequency noise in power lines and signal paths.
  • Filtering: Suitable for use in filtering circuits to remove unwanted noise and interference.
  • Impedance Matching: Utilized in impedance matching networks to optimize power transfer.
  • Wireless Communication: Can be used in wireless communication devices for RF filtering and impedance matching.

Features:

  • Wirewound Construction: Offers high Q factor and good current handling capabilities.
  • Ceramic Core: Provides stable performance and minimal core losses.
  • 0603 Case Size: Compact size allows for high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • High Current Rating: Capable of handling significant DC current without saturation.

Benefits:

  • Improved Power Supply Efficiency: High Q factor minimizes losses in power supply circuits.
  • Reduced Noise: Effective RF choking reduces noise in power lines and signal paths.
  • Space Savings: Compact size enables miniaturization of electronic devices.
  • Reliable Performance: Stable characteristics ensure consistent and predictable behavior.
  • Cost-Effective: SMT design reduces assembly time and labor costs.

Additional Details:

The Coilcraft 0603PS-103KC inductor is constructed with a ceramic core and wound with high-quality copper wire. It is designed to meet stringent environmental standards and is suitable for use in demanding operating conditions.

Technical Specifications (Typical):

  • Inductance: 10 μH (103)
  • Tolerance: ±10% (K)
  • Self-Resonant Frequency (SRF): Typically in the MHz range (refer to datasheet for exact value).
  • DC Resistance (DCR): Low DCR for minimal power loss.
  • Saturation Current: Check datasheet for specific saturation current rating.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1036 $60.6980
130+ $0.9055 $117.7150
200+ $0.8773 $175.4600
275+ $0.8489 $233.4475
355+ $0.8207 $291.3485
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,850 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess